45 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 45K 5% E12 e3
RES 45Kohm 13W 5% WW AXIAL
RES 45K OHM 13W 5% AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW01045K00JE12-ND | 3110-CW01045K00JE12 | CW01045K00JE12 | CW01045K00JE12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 45K OHM 13W 5% WW AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |