Vishay Intertechnology, Inc. RES 450 OHM 13W 10% WW AXIAL CW010450R0KE123

Description
RES 450ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 450ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 450 OHM 13W 10% WW AXIAL - CW010450R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 450 OHM 13W 10% WW AXIAL
CW010450R0KE123
RES 450 OHM 13W 10% WW AXIAL CW010450R0KE123
RES 450ohm 13W 10% WW AXIAL

RES 450ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010450R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010450R0KE123-ND
Through Hole Resistors CW010450R0KE123-ND
450 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

450 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 450 10% E12 E3 Vishay - 70P5024 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 450 10% E12 E3 Vishay
70P5024
Cw-10-3 450 10% E12 E3 Vishay 70P5024
CW-10-3 450 10% e12 E3

CW-10-3 450 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010450R0KE123 CW010450R0KE123-ND 70P5024
Product Name RES 450 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 450 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 450 ohms 450 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - C3A430RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details