450 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 450 10% E12 e3
Res Wirewound 450 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW010450R0KE12-ND | 3110-CW010450R0KE12 | CW010450R0KE12 | 70P5023 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Res Wirewound 450 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk | Cw-10 450 10% E12 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ||
| Resistance Range | 450 ohms | 450 ohms |