Vishay Intertechnology, Inc. RES 44 OHM 13W 5% WW AXIAL CW01044 OHMR00JB12

Description
RES 44ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 44ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44 OHM 13W 5% WW AXIAL - CW01044 OHMR00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44 OHM 13W 5% WW AXIAL
CW01044 OHMR00JB12
RES 44 OHM 13W 5% WW AXIAL CW01044 OHMR00JB12
RES 44ohm 13W 5% WW AXIAL

RES 44ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01044OHMR00JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01044OHMR00JB12-ND
Through Hole Resistors CW01044OHMR00JB12-ND
44 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

44 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01044 OHMR00JB12 CW01044OHMR00JB12-ND
Product Name RES 44 OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44 ohms 44 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details