Vishay Intertechnology, Inc. Res Wirewound 43 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01043R00KE123

Description
Res Wirewound 43 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 43 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 43 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01043R00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 43 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01043R00KE123
Res Wirewound 43 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01043R00KE123
Res Wirewound 43 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 43 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01043R00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01043R00KE123-ND
Through Hole Resistors CW01043R00KE123-ND
43 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

43 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01043R00KE123 CW01043R00KE123-ND
Product Name Res Wirewound 43 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers