RES 43ohm 5% SILICONE WW
43 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW01043R00JE733 | CW01043R00JE733-ND | 70P4989 |
| Product Name | RES 43 OHM 5% SILICONE WW | Through Hole Resistors | Cw-10-3 43 5% E73 E3 Vishay |
| Resistance Range | 43 ohms | 43 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound |