Vishay Intertechnology, Inc. Wirewound Resistors CW010430R0KE73

Description
CW-10 430 10% E73 e3
Request a Quote Datasheet
Description
CW-10 430 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010430R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010430R0KE73
Wirewound Resistors 3110-CW010430R0KE73
CW-10 430 10% E73 e3

CW-10 430 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 430 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010430R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010430R0KE73
Res Wirewound 430 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010430R0KE73
Res Wirewound 430 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 430 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010430R0KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010430R0KE73-ND
Through Hole Resistors CW010430R0KE73-ND
430 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

430 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 430 10% E73 E3 Vishay - 70P5000 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 430 10% E73 E3 Vishay
70P5000
Cw-10 430 10% E73 E3 Vishay 70P5000
CW-10 430 10% E73 e3

CW-10 430 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010430R0KE73 CW010430R0KE73 CW010430R0KE73-ND 70P5000
Product Name Wirewound Resistors Res Wirewound 430 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10 430 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 430 ohms 430 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers