Vishay Intertechnology, Inc. Res Wirewound 430 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010430R0KE123

Description
Res Wirewound 430 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 430 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 430 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010430R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010430R0KE123
Res Wirewound 430 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010430R0KE123
Res Wirewound 430 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 430 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010430R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010430R0KE123-ND
Through Hole Resistors CW010430R0KE123-ND
430 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

430 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 430 10% E12 E3 Vishay - 70P4999 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 430 10% E12 E3 Vishay
70P4999
Cw-10-3 430 10% E12 E3 Vishay 70P4999
CW-10-3 430 10% e12 E3

CW-10-3 430 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010430R0KE123 CW010430R0KE123-ND 70P4999
Product Name Res Wirewound 430 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 430 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers