Vishay Intertechnology, Inc. RES 430 OHM 5% SILICONE WW CW010430R0JE123

Description
RES 430ohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES 430ohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430 OHM 5% SILICONE WW - CW010430R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 5% SILICONE WW
CW010430R0JE123
RES 430 OHM 5% SILICONE WW CW010430R0JE123
RES 430ohm 5% SILICONE WW

RES 430ohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW010430R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010430R0JE123-ND
Through Hole Resistors CW010430R0JE123-ND
430 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

430 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 430 5% E12 E3 Vishay - 70P4995 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 430 5% E12 E3 Vishay
70P4995
Cw-10-3 430 5% E12 E3 Vishay 70P4995
CW-10-3 430 5% e12 E3

CW-10-3 430 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010430R0JE123 CW010430R0JE123-ND 70P4995
Product Name RES 430 OHM 5% SILICONE WW Through Hole Resistors Cw-10-3 430 5% E12 E3 Vishay
Resistance Range 430 ohms 430 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers