Vishay Intertechnology, Inc. RES 422 OHM 13W 10% WW AXIAL CW010422R0KE73

Description
RES 422ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 422ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 13W 10% WW AXIAL - CW010422R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 13W 10% WW AXIAL
CW010422R0KE73
RES 422 OHM 13W 10% WW AXIAL CW010422R0KE73
RES 422ohm 13W 10% WW AXIAL

RES 422ohm 13W 10% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW010422R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010422R0KE73
Wirewound Resistors 3110-CW010422R0KE73
CW-10 422 10% E73 e3

CW-10 422 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010422R0KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010422R0KE73-ND
Through Hole Resistors CW010422R0KE73-ND
422 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

422 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 422 10% E73 E3 Vishay - 70P4976 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 422 10% E73 E3 Vishay
70P4976
Cw-10 422 10% E73 E3 Vishay 70P4976
CW-10 422 10% E73 e3

CW-10 422 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW010422R0KE73 3110-CW010422R0KE73 CW010422R0KE73-ND 70P4976
Product Name RES 422 OHM 13W 10% WW AXIAL Wirewound Resistors Through Hole Resistors Cw-10 422 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422 ohms 422 ohms 422 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers