CW-10 422 5% E73 e3
422 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 422ohm 13W 5% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW010422R0JE73 | CW010422R0JE73-ND | CW010422R0JE73 | 70P4972 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 422 OHM 13W 5% WW AXIAL | Cw-10 422 5% E73 E3 Vishay |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | |||
| Resistance Range | 422 ohms | 422 ohms | 422 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor |