Vishay Intertechnology, Inc. RES 410 OHM 13W 5% WW AXIAL CW010410R0JE733

Description
RES 410ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 410ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 410 OHM 13W 5% WW AXIAL - CW010410R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 410 OHM 13W 5% WW AXIAL
CW010410R0JE733
RES 410 OHM 13W 5% WW AXIAL CW010410R0JE733
RES 410ohm 13W 5% WW AXIAL

RES 410ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010410R0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010410R0JE733-ND
Through Hole Resistors CW010410R0JE733-ND
410 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

410 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010410R0JE733 CW010410R0JE733-ND
Product Name RES 410 OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 410 ohms 410 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details