Vishay Intertechnology, Inc. Wirewound Resistors CW010410R0JB12

Description
CW-10 410 5% B12
Request a Quote Datasheet
Description
CW-10 410 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010410R0JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010410R0JB12
Wirewound Resistors 3110-CW010410R0JB12
CW-10 410 5% B12

CW-10 410 5% B12

Supplier's Site Datasheet
RES 410 OHM 13W 5% WW AXIAL - CW010410R0JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 410 OHM 13W 5% WW AXIAL
CW010410R0JB12
RES 410 OHM 13W 5% WW AXIAL CW010410R0JB12
RES 410ohm 13W 5% WW AXIAL

RES 410ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010410R0JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010410R0JB12-ND
Through Hole Resistors CW010410R0JB12-ND
410 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

410 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 410 5% B12 Vishay - 28M4893 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 410 5% B12 Vishay
28M4893
Cw-10 410 5% B12 Vishay 28M4893
CW-10 410 5% B12

CW-10 410 5% B12

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010410R0JB12 CW010410R0JB12 CW010410R0JB12-ND 28M4893
Product Name Wirewound Resistors RES 410 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10 410 5% B12 Vishay
Category / Application Industrial General Use
Resistance Range 410 ohms 410 ohms 410 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers