Vishay Intertechnology, Inc. RES 40.2 OHM 13W 5% WW AXIAL CW01040R20JE73

Description
RES 40.2ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 13W 5% WW AXIAL - CW01040R20JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 13W 5% WW AXIAL
CW01040R20JE73
RES 40.2 OHM 13W 5% WW AXIAL CW01040R20JE73
RES 40.2ohm 13W 5% WW AXIAL

RES 40.2ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01040R20JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01040R20JE73-ND
Through Hole Resistors CW01040R20JE73-ND
40.2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

40.2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01040R20JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01040R20JE73
Wirewound Resistors 3110-CW01040R20JE73
CW-10 40.2 5% E73 e3

CW-10 40.2 5% E73 e3

Supplier's Site Datasheet
Cw-10 40.2 5% E73 E3 Vishay - 70P4941 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 40.2 5% E73 E3 Vishay
70P4941
Cw-10 40.2 5% E73 E3 Vishay 70P4941
CW-10 40.2 5% E73 e3

CW-10 40.2 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01040R20JE73 CW01040R20JE73-ND 3110-CW01040R20JE73 70P4941
Product Name RES 40.2 OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors Cw-10 40.2 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers