Vishay Intertechnology, Inc. Res Wirewound 40 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01040R00JR69

Description
Res Wirewound 40 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 40 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 40 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01040R00JR69 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01040R00JR69
Res Wirewound 40 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01040R00JR69
Res Wirewound 40 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 40 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01040R00JR69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01040R00JR69-ND
Through Hole Resistors CW01040R00JR69-ND
40 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

40 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01040R00JR69 CW01040R00JR69-ND
Product Name Res Wirewound 40 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details