Vishay Intertechnology, Inc. Through Hole Resistors CW01040R00JE733

Description
40 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
40 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01040R00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01040R00JE733-ND
Through Hole Resistors CW01040R00JE733-ND
40 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

40 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 40 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01040R00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01040R00JE733
Res Wirewound 40 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01040R00JE733
Res Wirewound 40 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 40 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 40 5% E73 E3 Vishay - 70P4934 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 40 5% E73 E3 Vishay
70P4934
Cw-10-3 40 5% E73 E3 Vishay 70P4934
CW-10-3 40 5% E73 e3

CW-10-3 40 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01040R00JE733-ND CW01040R00JE733 70P4934
Product Name Through Hole Resistors Res Wirewound 40 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 40 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers