Vishay Intertechnology, Inc. Wirewound Resistors CW01040K00JE12

Description
CW-10 40K 5% E12 e3
Request a Quote Datasheet
Description
CW-10 40K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01040K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01040K00JE12
Wirewound Resistors 3110-CW01040K00JE12
CW-10 40K 5% E12 e3

CW-10 40K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 40K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01040K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01040K00JE12
Res Wirewound 40K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01040K00JE12
Res Wirewound 40K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 40K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01040K00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01040K00JE12-ND
Through Hole Resistors CW01040K00JE12-ND
40 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

40 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 40K 5% E12 E3 Vishay - 70P4923 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 40K 5% E12 E3 Vishay
70P4923
Cw-10 40K 5% E12 E3 Vishay 70P4923
CW-10 40K 5% e12 E3

CW-10 40K 5% e12 E3

Supplier's Site
Through Hole Resistors - CW01040K00JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01040K00JE12
Through Hole Resistors CW01040K00JE12
RES 40K OHM 13W 5% AXIAL

RES 40K OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW01040K00JE12 CW01040K00JE12 CW01040K00JE12-ND 70P4923 CW01040K00JE12
Product Name Wirewound Resistors Res Wirewound 40K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10 40K 5% E12 E3 Vishay Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 40000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers