Vishay Intertechnology, Inc. RES 400 OHM 13W 5% WW AXIAL CW010400R0JE12

Description
RES 400ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 400ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 400 OHM 13W 5% WW AXIAL - CW010400R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400 OHM 13W 5% WW AXIAL
CW010400R0JE12
RES 400 OHM 13W 5% WW AXIAL CW010400R0JE12
RES 400ohm 13W 5% WW AXIAL

RES 400ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010400R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010400R0JE12-ND
Through Hole Resistors CW010400R0JE12-ND
400 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

400 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010400R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010400R0JE12
Wirewound Resistors 3110-CW010400R0JE12
CW-10 400 5% E12 e3

CW-10 400 5% E12 e3

Supplier's Site Datasheet
Resistor;Wirewound;Res 400 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Bulk - 70201622 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 400 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Bulk
70201622
Resistor;Wirewound;Res 400 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Bulk 70201622
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Allied Electronics, Inc.
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW010400R0JE12 CW010400R0JE12-ND 3110-CW010400R0JE12 70201622
Product Name RES 400 OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor;Wirewound;Res 400 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Bulk
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads
Resistance Range 400 ohms 400 ohms 400 ohms 400 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details