Vishay Intertechnology, Inc. Through Hole Resistors CW0103R900JE73

Description
3.9 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.9 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0103R900JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103R900JE73-ND
Through Hole Resistors CW0103R900JE73-ND
3.9 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.9 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.9 OHM 13W 5% WW AXIAL - CW0103R900JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9 OHM 13W 5% WW AXIAL
CW0103R900JE73
RES 3.9 OHM 13W 5% WW AXIAL CW0103R900JE73
RES 3.9ohm 13W 5% WW AXIAL

RES 3.9ohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW0103R900JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0103R900JE73
Wirewound Resistors 3110-CW0103R900JE73
CW-10 3.9 5% E73 e3

CW-10 3.9 5% E73 e3

Supplier's Site Datasheet
Cw-10 3.9 5% E73 E3 Vishay - 70P4566 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 3.9 5% E73 E3 Vishay
70P4566
Cw-10 3.9 5% E73 E3 Vishay 70P4566
CW-10 3.9 5% E73 e3

CW-10 3.9 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0103R900JE73-ND CW0103R900JE73 3110-CW0103R900JE73 70P4566
Product Name Through Hole Resistors RES 3.9 OHM 13W 5% WW AXIAL Wirewound Resistors Cw-10 3.9 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.9 ohms 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 2-1630186-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 5 ohms
Tolerance 5 +/- %
View Details
3 suppliers