Vishay Intertechnology, Inc. Wirewound Resistors CW0103R500JE12

Description
CW-10 3.5 5% E12 e3
Request a Quote Datasheet
Description
CW-10 3.5 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0103R500JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0103R500JE12
Wirewound Resistors 3110-CW0103R500JE12
CW-10 3.5 5% E12 e3

CW-10 3.5 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 3.5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0103R500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0103R500JE12
Res Wirewound 3.5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0103R500JE12
Res Wirewound 3.5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0103R500JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103R500JE12-ND
Through Hole Resistors CW0103R500JE12-ND
3.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 3.5 5% E12 E3 Vishay - 70P4547 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 3.5 5% E12 E3 Vishay
70P4547
Cw-10 3.5 5% E12 E3 Vishay 70P4547
CW-10 3.5 5% e12 E3

CW-10 3.5 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0103R500JE12 CW0103R500JE12 CW0103R500JE12-ND 70P4547
Product Name Wirewound Resistors Res Wirewound 3.5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10 3.5 5% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 3.5 ohms 3.5 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers