CW-10 3 5% E73 e3
3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
WIREWOUND RESISTOR, 3 OHM, 10W, 5%; Resistance:3ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
WIREWOUND RESISTOR, 3 OHM, 10W, 5%, FULL REEL; Resistance:3ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW0103R000JE73 | CW0103R000JE73 | CWE-3.0RCT-ND | 65K3649 | 65K3650 |
| Product Name | Wirewound Resistors | CW0103R000JE73 | Through Hole Resistors | Wirewound Resistor, 3 Ohm, 10W, 5%; Resistance Vishay | Wirewound Resistor, 3 Ohm, 10W, 5%, Full Reel; Resistance Vishay |
| Category / Application | Industrial | General Use | |||
| Standards and Certifications | RoHS | RoHS | |||
| Resistance Range | 3 ohms | 3 ohms | 3 ohms | 3 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor | Single Resistor |