Vishay Intertechnology, Inc. Wirewound Resistors CW0103K900KE73

Description
CW-10 3.9K 10% E73 e3
Request a Quote Datasheet
Description
CW-10 3.9K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0103K900KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0103K900KE73
Wirewound Resistors 3110-CW0103K900KE73
CW-10 3.9K 10% E73 e3

CW-10 3.9K 10% E73 e3

Supplier's Site Datasheet
RES 3.9K OHM 13W 10% WW AXIAL - CW0103K900KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 13W 10% WW AXIAL
CW0103K900KE73
RES 3.9K OHM 13W 10% WW AXIAL CW0103K900KE73
RES 3.9Kohm 13W 10% WW AXIAL

RES 3.9Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0103K900KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103K900KE73-ND
Through Hole Resistors CW0103K900KE73-ND
3.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0103K900KE73 CW0103K900KE73 CW0103K900KE73-ND
Product Name Wirewound Resistors RES 3.9K OHM 13W 10% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 3900 ohms 3900 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 5-2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers