Vishay Intertechnology, Inc. Wirewound Resistors CW0103K900JS73

Description
CW-10 3.9K 5% S73
Request a Quote Datasheet
Description
CW-10 3.9K 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0103K900JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0103K900JS73
Wirewound Resistors 3110-CW0103K900JS73
CW-10 3.9K 5% S73

CW-10 3.9K 5% S73

Supplier's Site Datasheet
Through Hole Resistors - CWE-3.9KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-3.9KTR-ND
Through Hole Resistors CWE-3.9KTR-ND
3.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.9K OHM 13W 5% WW AXIAL - CW0103K900JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 13W 5% WW AXIAL
CW0103K900JS73
RES 3.9K OHM 13W 5% WW AXIAL CW0103K900JS73
RES 3.9Kohm 13W 5% WW AXIAL

RES 3.9Kohm 13W 5% WW AXIAL

Supplier's Site
Power Resistor; Resistance Vishay - 06H0069 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Vishay
06H0069
Power Resistor; Resistance Vishay 06H0069
Power Resistor; Resistance:3.9kohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Power Resistor; Resistance:3.9kohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0103K900JS73 CWE-3.9KTR-ND CW0103K900JS73 06H0069
Product Name Wirewound Resistors Through Hole Resistors RES 3.9K OHM 13W 5% WW AXIAL Power Resistor; Resistance Vishay
Category / Application Industrial General Use Power Applications
Resistance Range 3900 ohms 3900 ohms 3900 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1622820-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details