RES 3.8Kohm 13W 10% WW AXIAL
3.8 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW0103K800KE733 | CW0103K800KE733-ND |
| Product Name | RES 3.8K OHM 13W 10% WW AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 3800 ohms | |
| Tolerance | 10 +/- % | 10 +/- % |
| Power Rating | 13 watts | 13 watts |
| Configuration | Single Resistor |