Vishay Intertechnology, Inc. RES 3.8K OHM 13W 5% WW AXIAL CW0103K800JE123

Description
RES 3.8Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 3.8Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.8K OHM 13W 5% WW AXIAL - CW0103K800JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.8K OHM 13W 5% WW AXIAL
CW0103K800JE123
RES 3.8K OHM 13W 5% WW AXIAL CW0103K800JE123
RES 3.8Kohm 13W 5% WW AXIAL

RES 3.8Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0103K800JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103K800JE123-ND
Through Hole Resistors CW0103K800JE123-ND
3.8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 3.8K 5% E12 E3 Vishay - 70P4503 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 3.8K 5% E12 E3 Vishay
70P4503
Cw-10-3 3.8K 5% E12 E3 Vishay 70P4503
CW-10-3 3.8K 5% e12 E3

CW-10-3 3.8K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0103K800JE123 CW0103K800JE123-ND 70P4503
Product Name RES 3.8K OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 3.8K 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3800 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details