Vishay Intertechnology, Inc. RES 3.6K OHM 13W 10% WW AXIAL CW0103K600KE733

Description
RES 3.6Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 3.6Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6K OHM 13W 10% WW AXIAL - CW0103K600KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6K OHM 13W 10% WW AXIAL
CW0103K600KE733
RES 3.6K OHM 13W 10% WW AXIAL CW0103K600KE733
RES 3.6Kohm 13W 10% WW AXIAL

RES 3.6Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0103K600KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103K600KE733-ND
Through Hole Resistors CW0103K600KE733-ND
3.6 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.6 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 3.6K 10% E73 E3 Vishay - 70P4501 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 3.6K 10% E73 E3 Vishay
70P4501
Cw-10-3 3.6K 10% E73 E3 Vishay 70P4501
CW-10-3 3.6K 10% E73 e3

CW-10-3 3.6K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0103K600KE733 CW0103K600KE733-ND 70P4501
Product Name RES 3.6K OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 3.6K 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3600 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers