Vishay Intertechnology, Inc. Through Hole Resistors CW0103K600KE12

Description
3.6 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.6 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0103K600KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103K600KE12-ND
Through Hole Resistors CW0103K600KE12-ND
3.6 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.6 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0103K600KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0103K600KE12
Wirewound Resistors 3110-CW0103K600KE12
CW-10 3.6K 10% E12 e3

CW-10 3.6K 10% E12 e3

Supplier's Site Datasheet
RES 3.6K OHM 13W 10% WW AXIAL - CW0103K600KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6K OHM 13W 10% WW AXIAL
CW0103K600KE12
RES 3.6K OHM 13W 10% WW AXIAL CW0103K600KE12
RES 3.6Kohm 13W 10% WW AXIAL

RES 3.6Kohm 13W 10% WW AXIAL

Supplier's Site
Cw-10 3.6K 10% E12 E3 Vishay - 70P4498 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 3.6K 10% E12 E3 Vishay
70P4498
Cw-10 3.6K 10% E12 E3 Vishay 70P4498
CW-10 3.6K 10% e12 E3

CW-10 3.6K 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0103K600KE12-ND 3110-CW0103K600KE12 CW0103K600KE12 70P4498
Product Name Through Hole Resistors Wirewound Resistors RES 3.6K OHM 13W 10% WW AXIAL Cw-10 3.6K 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers