Vishay Intertechnology, Inc. RES 3.5K OHM 5% 13W SILICONE WW CW0103K500JS73

Description
RES 3.5Kohm 5% 13W SILICONE WW
Request a Quote Datasheet
Description
RES 3.5Kohm 5% 13W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.5K OHM 5% 13W SILICONE WW - CW0103K500JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.5K OHM 5% 13W SILICONE WW
CW0103K500JS73
RES 3.5K OHM 5% 13W SILICONE WW CW0103K500JS73
RES 3.5Kohm 5% 13W SILICONE WW

RES 3.5Kohm 5% 13W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-CW0103K500JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0103K500JS73
Wirewound Resistors 3110-CW0103K500JS73
CW-10 3.5K 5% S73

CW-10 3.5K 5% S73

Supplier's Site Datasheet
Through Hole Resistors - CWE-3.5KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-3.5KTR-ND
Through Hole Resistors CWE-3.5KTR-ND
3.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Power Resistor; Resistance Vishay - 06H0068 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Vishay
06H0068
Power Resistor; Resistance Vishay 06H0068
Power Resistor; Resistance:3.5kohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Power Resistor; Resistance:3.5kohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0103K500JS73 3110-CW0103K500JS73 CWE-3.5KTR-ND 06H0068
Product Name RES 3.5K OHM 5% 13W SILICONE WW Wirewound Resistors Through Hole Resistors Power Resistor; Resistance Vishay
Resistance Range 3500 ohms 3500 ohms 3500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts
Category / Application Industrial General Use Power Applications
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details