Vishay Intertechnology, Inc. Res Wirewound 3.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0103K300JR69

Description
Res Wirewound 3.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 3.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0103K300JR69 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0103K300JR69
Res Wirewound 3.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0103K300JR69
Res Wirewound 3.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0103K300JR69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103K300JR69-ND
Through Hole Resistors CW0103K300JR69-ND
3.3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0103K300JR69 CW0103K300JR69-ND
Product Name Res Wirewound 3.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details