3.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 3.1Kohm 13W 5% WW AXIAL
CW-10 3.1K 5% E73 e3
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW0103K100JE73-ND | CW0103K100JE73 | 3110-CW0103K100JE73 | 70P4466 |
| Product Name | Through Hole Resistors | RES 3.1K OHM 13W 5% WW AXIAL | Wirewound Resistors | Cw-10 3.1K 5% E73 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | |||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |