Vishay Intertechnology, Inc. Through Hole Resistors CW0103K100JE123

Description
3.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0103K100JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103K100JE123-ND
Through Hole Resistors CW0103K100JE123-ND
3.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.1K OHM 13W 5% WW AXIAL - CW0103K100JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.1K OHM 13W 5% WW AXIAL
CW0103K100JE123
RES 3.1K OHM 13W 5% WW AXIAL CW0103K100JE123
RES 3.1Kohm 13W 5% WW AXIAL

RES 3.1Kohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 3.1K 5% E12 E3 Vishay - 70P4465 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 3.1K 5% E12 E3 Vishay
70P4465
Cw-10-3 3.1K 5% E12 E3 Vishay 70P4465
CW-10-3 3.1K 5% e12 E3

CW-10-3 3.1K 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0103K100JE123-ND CW0103K100JE123 70P4465
Product Name Through Hole Resistors RES 3.1K OHM 13W 5% WW AXIAL Cw-10-3 3.1K 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details