3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 3Kohm 5% 13W SILICONE WW
RESISTOR, WIREWOUND, 3KOHM, 10W, 5%, FULL REEL; Resistance:3kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW0103K000JS73 | CWE-3.0KTR-ND | CW0103K000JS73 | 06H0067 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 3K OHM 5% 13W SILICONE WW | Resistor, Wirewound, 3Kohm, 10W, 5%, Full Reel; Resistance Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 3000 ohms | 3000 ohms | 3000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | Single Resistor | ||
| Technology / Construction | Wirewound | Ceramic Composition; Wirewound |