Vishay Intertechnology, Inc. RES 39 OHM 13W 10% WW AXIAL CW01039R00KE733

Description
RES 39ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 39ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39 OHM 13W 10% WW AXIAL - CW01039R00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 13W 10% WW AXIAL
CW01039R00KE733
RES 39 OHM 13W 10% WW AXIAL CW01039R00KE733
RES 39ohm 13W 10% WW AXIAL

RES 39ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01039R00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01039R00KE733-ND
Through Hole Resistors CW01039R00KE733-ND
39 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

39 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 39 10% E73 E3 Vishay - 70P4821 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 39 10% E73 E3 Vishay
70P4821
Cw-10-3 39 10% E73 E3 Vishay 70P4821
CW-10-3 39 10% E73 e3

CW-10-3 39 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01039R00KE733 CW01039R00KE733-ND 70P4821
Product Name RES 39 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 39 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39 ohms 39 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers