Vishay Intertechnology, Inc. Through Hole Resistors CW01039R00KE123

Description
39 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
39 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01039R00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01039R00KE123-ND
Through Hole Resistors CW01039R00KE123-ND
39 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

39 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 39 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01039R00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01039R00KE123
Res Wirewound 39 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01039R00KE123
Res Wirewound 39 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 39 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 39 10% E12 E3 Vishay - 70P4819 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 39 10% E12 E3 Vishay
70P4819
Cw-10-3 39 10% E12 E3 Vishay 70P4819
CW-10-3 39 10% e12 E3

CW-10-3 39 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01039R00KE123-ND CW01039R00KE123 70P4819
Product Name Through Hole Resistors Res Wirewound 39 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 39 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details