CW-10 39 10% E12 e3
39 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 39 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW01039R00KE12 | CW01039R00KE12-ND | CW01039R00KE12 | 70P4818 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Res Wirewound 39 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk | Cw-10 39 10% E12 E3 Vishay |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | |||
| Resistance Range | 39 ohms | 39 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | |
| Configuration | Single Resistor | Single Resistor |