Vishay Intertechnology, Inc. Res Wirewound 39 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01039R00JE733

Description
Res Wirewound 39 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 39 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 39 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01039R00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01039R00JE733
Res Wirewound 39 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01039R00JE733
Res Wirewound 39 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 39 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01039R00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01039R00JE733-ND
Through Hole Resistors CW01039R00JE733-ND
39 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

39 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01039R00JE733 CW01039R00JE733-ND
Product Name Res Wirewound 39 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - C3A56RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details