Vishay Intertechnology, Inc. Res Wirewound 39 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01039R00JE123

Description
Res Wirewound 39 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 39 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 39 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01039R00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01039R00JE123
Res Wirewound 39 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01039R00JE123
Res Wirewound 39 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 39 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01039R00JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01039R00JE123-ND
Through Hole Resistors CW01039R00JE123-ND
39 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

39 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 39 5% E12 E3 Vishay - 70P4815 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 39 5% E12 E3 Vishay
70P4815
Cw-10-3 39 5% E12 E3 Vishay 70P4815
CW-10-3 39 5% e12 E3

CW-10-3 39 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01039R00JE123 CW01039R00JE123-ND 70P4815
Product Name Res Wirewound 39 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 39 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - C3A1K8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details