39 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 39Kohm 13W 10% WW AXIAL
CW-10 39K 10% E73 e3
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CW01039K00KE73-ND | CW01039K00KE73 | 3110-CW01039K00KE73 |
| Product Name | Through Hole Resistors | RES 39K OHM 13W 10% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |