Vishay Intertechnology, Inc. Res Wirewound 390 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010390R0JE733

Description
Res Wirewound 390 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 390 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 390 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010390R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010390R0JE733
Res Wirewound 390 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010390R0JE733
Res Wirewound 390 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 390 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010390R0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010390R0JE733-ND
Through Hole Resistors CW010390R0JE733-ND
390 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

390 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010390R0JE733 CW010390R0JE733-ND
Product Name Res Wirewound 390 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details