Vishay Intertechnology, Inc. Through Hole Resistors CW010390R0JE12HE

Description
390 Ohms ±5% 13W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
390 Ohms ±5% 13W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW010390R0JE12HE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW010390R0JE12HE-ND
Through Hole Resistors 541-CW010390R0JE12HE-ND
390 Ohms ±5% 13W Through Hole Resistor Axial Wirewound

390 Ohms ±5% 13W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
390 Ohm 10W Resistor - 53-CW010390R0JE12HE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
390 Ohm 10W Resistor
53-CW010390R0JE12HE
390 Ohm 10W Resistor 53-CW010390R0JE12HE
Res Wirewound 390 Ohm 5% 10W ±30ppm/°C Silicone AXL Bulk Product overview: CW010390R0JE12HE from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW010390R0JE12HE can be used for catalog matching and distributor lookup.

Res Wirewound 390 Ohm 5% 10W ±30ppm/°C Silicone AXL Bulk Product overview: CW010390R0JE12HE from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW010390R0JE12HE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CW010390R0JE12HE - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010390R0JE12HE
Through Hole Resistors CW010390R0JE12HE
RES 390 OHM 13W 5% AXIAL

RES 390 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-CW010390R0JE12HE-ND 53-CW010390R0JE12HE CW010390R0JE12HE
Product Name Through Hole Resistors 390 Ohm 10W Resistor Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers