Vishay Intertechnology, Inc. Res Wirewound 38.3 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01038R30JE733

Description
Res Wirewound 38.3 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 38.3 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 38.3 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01038R30JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 38.3 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01038R30JE733
Res Wirewound 38.3 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01038R30JE733
Res Wirewound 38.3 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 38.3 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01038R30JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01038R30JE733-ND
Through Hole Resistors CW01038R30JE733-ND
38.3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

38.3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 38.3 5% E73 E3 Vishay - 70P4801 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 38.3 5% E73 E3 Vishay
70P4801
Cw-10-3 38.3 5% E73 E3 Vishay 70P4801
CW-10-3 38.3 5% E73 e3

CW-10-3 38.3 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01038R30JE733 CW01038R30JE733-ND 70P4801
Product Name Res Wirewound 38.3 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 38.3 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers