36.7 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 36.7 10% E12 e3
Res Wirewound 36.7 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW01036R70KE12-ND | 3110-CW01036R70KE12 | CW01036R70KE12 | 70P4786 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Res Wirewound 36.7 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk | Cw-10 36.7 10% E12 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ||
| Resistance Range | 36.7 ohms | 36.7 ohms |