36 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 36 5% E73 e3
RES 36ohm 13W 5% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW01036R00JE73-ND | 3110-CW01036R00JE73 | CW01036R00JE73 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 36 OHM 13W 5% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 36 ohms | 36 ohms | 36 ohms |