Vishay Intertechnology, Inc. Wirewound Resistors CW010360R0KE73

Description
CW-10 360 10% E73 e3
Request a Quote Datasheet
Description
CW-10 360 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010360R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010360R0KE73
Wirewound Resistors 3110-CW010360R0KE73
CW-10 360 10% E73 e3

CW-10 360 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010360R0KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010360R0KE73-ND
Through Hole Resistors CW010360R0KE73-ND
360 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

360 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 360 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010360R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 360 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010360R0KE73
Res Wirewound 360 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010360R0KE73
Res Wirewound 360 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 360 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 360 10% E73 E3 Vishay - 70P4796 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 360 10% E73 E3 Vishay
70P4796
Cw-10 360 10% E73 E3 Vishay 70P4796
CW-10 360 10% E73 e3

CW-10 360 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010360R0KE73 CW010360R0KE73-ND CW010360R0KE73 70P4796
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 360 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10 360 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 360 ohms 360 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers