Vishay Intertechnology, Inc. RES 360 OHM 13W 5% WW AXIAL CW010360R0JE733

Description
RES 360ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 360ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 13W 5% WW AXIAL - CW010360R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 13W 5% WW AXIAL
CW010360R0JE733
RES 360 OHM 13W 5% WW AXIAL CW010360R0JE733
RES 360ohm 13W 5% WW AXIAL

RES 360ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010360R0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010360R0JE733-ND
Through Hole Resistors CW010360R0JE733-ND
360 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

360 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 360 5% E73 E3 Vishay - 70P4793 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 360 5% E73 E3 Vishay
70P4793
Cw-10-3 360 5% E73 E3 Vishay 70P4793
CW-10-3 360 5% E73 e3

CW-10-3 360 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010360R0JE733 CW010360R0JE733-ND 70P4793
Product Name RES 360 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 360 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 360 ohms 360 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details