Vishay Intertechnology, Inc. Wirewound Resistors CW01035R00JS73

Description
CW-10 35 5% S73
Request a Quote Datasheet
Description
CW-10 35 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01035R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01035R00JS73
Wirewound Resistors 3110-CW01035R00JS73
CW-10 35 5% S73

CW-10 35 5% S73

Supplier's Site Datasheet
RES 35 OHM 5% 13W SILICONE WW - CW01035R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35 OHM 5% 13W SILICONE WW
CW01035R00JS73
RES 35 OHM 5% 13W SILICONE WW CW01035R00JS73
RES 35ohm 5% 13W SILICONE WW

RES 35ohm 5% 13W SILICONE WW

Supplier's Site
Through Hole Resistors - CWE-35TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-35TR-ND
Through Hole Resistors CWE-35TR-ND
35 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

35 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Power Resistor; Resistance Vishay - 06H0074 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Vishay
06H0074
Power Resistor; Resistance Vishay 06H0074
Power Resistor; Resistance:35ohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Power Resistor; Resistance:35ohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01035R00JS73 CW01035R00JS73 CWE-35TR-ND 06H0074
Product Name Wirewound Resistors RES 35 OHM 5% 13W SILICONE WW Through Hole Resistors Power Resistor; Resistance Vishay
Category / Application Industrial General Use Power Applications
Resistance Range 35 ohms 35 ohms 35 ohms 35 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details