Vishay Intertechnology, Inc. RES 35 OHM 13W 5% WW AXIAL CW01035R00JE733

Description
RES 35ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 35ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35 OHM 13W 5% WW AXIAL - CW01035R00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35 OHM 13W 5% WW AXIAL
CW01035R00JE733
RES 35 OHM 13W 5% WW AXIAL CW01035R00JE733
RES 35ohm 13W 5% WW AXIAL

RES 35ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01035R00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01035R00JE733-ND
Through Hole Resistors CW01035R00JE733-ND
35 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

35 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 35 5% E73 E3 Vishay - 70P4754 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 35 5% E73 E3 Vishay
70P4754
Cw-10-3 35 5% E73 E3 Vishay 70P4754
CW-10-3 35 5% E73 e3

CW-10-3 35 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01035R00JE733 CW01035R00JE733-ND 70P4754
Product Name RES 35 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 35 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35 ohms 35 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers