CW-10 35K 10% E12 e3
RES 35Kohm 13W 10% WW AXIAL
35 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 35K OHM 13W 10% AXIAL
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW01035K00KE12 | CW01035K00KE12 | CW01035K00KE12-ND | CW01035K00KE12 | 70P4748 |
| Product Name | Wirewound Resistors | RES 35K OHM 13W 10% WW AXIAL | Through Hole Resistors | Through Hole Resistors | Cw-10 35K 10% E12 E3 Vishay |
| Category / Application | Industrial | General Use | |||
| Standards and Certifications | RoHS | ||||
| Resistance Range | 35000 ohms | 35000 ohms | |||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |