Vishay Intertechnology, Inc. Wirewound Resistors CW010350R0JS73

Description
CW-10 350 5% S73
Request a Quote Datasheet
Description
CW-10 350 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010350R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010350R0JS73
Wirewound Resistors 3110-CW010350R0JS73
CW-10 350 5% S73

CW-10 350 5% S73

Supplier's Site Datasheet
RES 350 OHM 5% 13W SILICONE WW - CW010350R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 5% 13W SILICONE WW
CW010350R0JS73
RES 350 OHM 5% 13W SILICONE WW CW010350R0JS73
RES 350ohm 5% 13W SILICONE WW

RES 350ohm 5% 13W SILICONE WW

Supplier's Site
Through Hole Resistors - CWE-350TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-350TR-ND
Through Hole Resistors CWE-350TR-ND
350 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

350 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw, 1.781 X 0.375, 350 Ohm, 5% Vishay - 43C8729 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 1.781 X 0.375, 350 Ohm, 5% Vishay
43C8729
Cw, 1.781 X 0.375, 350 Ohm, 5% Vishay 43C8729
CW, 1.781 x 0.375", 350 Ohm, 5%

CW, 1.781 x 0.375", 350 Ohm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010350R0JS73 CW010350R0JS73 CWE-350TR-ND 43C8729
Product Name Wirewound Resistors RES 350 OHM 5% 13W SILICONE WW Through Hole Resistors Cw, 1.781 X 0.375, 350 Ohm, 5% Vishay
Category / Application Industrial General Use
Resistance Range 350 ohms 350 ohms 350 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879447-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details