Vishay Intertechnology, Inc. Wirewound Resistors CW010350R0JB12

Description
CW-10 350 5% B12
Request a Quote Datasheet
Description
CW-10 350 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010350R0JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010350R0JB12
Wirewound Resistors 3110-CW010350R0JB12
CW-10 350 5% B12

CW-10 350 5% B12

Supplier's Site Datasheet
Through Hole Resistors - CW010350R0JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010350R0JB12-ND
Through Hole Resistors CW010350R0JB12-ND
350 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

350 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 350 OHM 13W 5% WW AXIAL - CW010350R0JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 13W 5% WW AXIAL
CW010350R0JB12
RES 350 OHM 13W 5% WW AXIAL CW010350R0JB12
RES 350ohm 13W 5% WW AXIAL

RES 350ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10 350 5% B12 Vishay - 28M4891 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 350 5% B12 Vishay
28M4891
Cw-10 350 5% B12 Vishay 28M4891
CW-10 350 5% B12

CW-10 350 5% B12

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010350R0JB12 CW010350R0JB12-ND CW010350R0JB12 28M4891
Product Name Wirewound Resistors Through Hole Resistors RES 350 OHM 13W 5% WW AXIAL Cw-10 350 5% B12 Vishay
Category / Application Industrial General Use
Resistance Range 350 ohms 350 ohms 350 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details